Bourns, Inc. Trimmer Potentiometers 3361P-1-502GLF

Description
SMD single turn trimmer 5K 10% top adj
Request a Quote
Description
SMD single turn trimmer 5K 10% top adj
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns Trimmer, SMD, 5K (part number 26R3208) is a single-turn cermet trimming potentiometer designed for surface mount applications. It features a resistance range from 10 ohms to 2 megohms with a standard tolerance of ±10%. The device has a maximum power rating of 0.5 watts at 70 °C and operates within a temperature range of -55 °C to +125 °C. This trimmer is characterized by a mechanical angle of 270° and an adjustment angle of 240¬8. It has a contact resistance variation of 3% or 3 ohms maximum, whichever is greater. The trimmer is sealed to withstand harsh environments and is compatible with surface mount manufacturing processes. It is RoHS compliant and can endure a maximum soldering exposure of +260 °C for 20 seconds. The product is packaged in reels, with 500 pieces per reel for the "S" style and 750 pieces per reel for the "P" style. The trimmer is suitable for applications requiring precise resistance adjustments in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Bourns Trimmer, SMD, 5K (part number 26R3208) is a single-turn cermet trimming potentiometer designed for surface mount applications. It features a resistance range from 10 ohms to 2 megohms with a standard tolerance of ±10%. The device has a maximum power rating of 0.5 watts at 70 °C and operates within a temperature range of -55 °C to +125 °C. This trimmer is characterized by a mechanical angle of 270° and an adjustment angle of 240¬8. It has a contact resistance variation of 3% or 3 ohms maximum, whichever is greater. The trimmer is sealed to withstand harsh environments and is compatible with surface mount manufacturing processes. It is RoHS compliant and can endure a maximum soldering exposure of +260 °C for 20 seconds. The product is packaged in reels, with 500 pieces per reel for the "S" style and 750 pieces per reel for the "P" style. The trimmer is suitable for applications requiring precise resistance adjustments in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432417
Trimmer Potentiometers 7432417
SMD single turn trimmer 5K 10% top adj

SMD single turn trimmer 5K 10% top adj

Supplier's Site
Trimmer Potentiometers - 7432417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432417P
Trimmer Potentiometers 7432417P
SMD single turn trimmer 5K 10% top adj

SMD single turn trimmer 5K 10% top adj

Supplier's Site
Trimmer Potentiometers - 1675097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675097
Trimmer Potentiometers 1675097
SMD single turn trimmer 5K 10% top adj

SMD single turn trimmer 5K 10% top adj

Supplier's Site
Trimmer Potentiometers - 3361P-502GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-502GLFCT-ND
Trimmer Potentiometers 3361P-502GLFCT-ND
5 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-502GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-502GLFDKR-ND
Trimmer Potentiometers 3361P-502GLFDKR-ND
5 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-502GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-502GLFTR-ND
Trimmer Potentiometers 3361P-502GLFTR-ND
5 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3361P-1-502GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3361P-1-502GLF
0.5W Trimmer Potentiometer 80-3361P-1-502GLF
TRIMMER 5K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-502GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-502GLF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-502GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-502GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3361P-1-502GLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3361P-1-502GLF
Trimmer Potentiometers 3361P-1-502GLF
TRIMMER 5K OHM 0.5W GW TOP ADJ

TRIMMER 5K OHM 0.5W GW TOP ADJ

Supplier's Site Datasheet
Trimmer Potentiometer 5K Ohm 1 Turn; Trimpot Type Bourns - 78M8860 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5K Ohm 1 Turn; Trimpot Type Bourns
78M8860
Trimmer Potentiometer 5K Ohm 1 Turn; Trimpot Type Bourns 78M8860
TRIMMER POTENTIOMETER 5K OHM 1 TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5K OHM 1 TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 5Kohm, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns - 32K8258 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns
32K8258
Trimmer Potentiometer, 5Kohm, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns 32K8258
TRIMMER POTENTIOMETER, 5KOHM, 10%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM, 10%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 5K; Track Resistance Bourns - 26R3208 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 5K; Track Resistance Bourns
26R3208
Trimmer, Smd, 5K; Track Resistance Bourns 26R3208
TRIMMER, SMD, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, SMD, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer 6Mm Sq St Cermet Rohs Compliant Bourns - 82AC1479 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 6Mm Sq St Cermet Rohs Compliant Bourns
82AC1479
Trimmer 6Mm Sq St Cermet Rohs Compliant Bourns 82AC1479
TRIMMER - 6MM SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - 6MM SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3361P-1-502GLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3361P-1-502GLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3361P-1-502GLF
TRIMMER 5K OHM 0.5W GW TOP ADJ

TRIMMER 5K OHM 0.5W GW TOP ADJ

Supplier's Site
Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W - 70153634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W
70153634
Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W 70153634
Adjustability of ±0.05% voltage ratio and ±0.15% resistance ratio. Stable cermet element offers infinite resolution. Specifications Resistance Tolerance: ±10% Power Rating: 0.50 Watt @ 70°C Temperature Range: –55°C to +125°C Low Temperature Coefficient: ±100 PPM/°C Load Life: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/I ndustrial Sealed Miniature Package Rotor Designed for Automatic Machine Adjust Interface Withstands Harsh Environments and Immersion Cleaning Processes Compatible with Surface Mount Manufacturing Processes

Adjustability of ±0.05% voltage ratio and ±0.15% resistance ratio. Stable cermet element offers infinite resolution.
Specifications

  • Resistance Tolerance: ±10%
  • Power Rating: 0.50 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Load Life: 1000 Hrs.
  • Termination Finishes: 100% Tin
    Features
  • Single-Turn/Cermet/Industrial Sealed
  • Miniature Package
  • Rotor Designed for Automatic Machine Adjust Interface
  • Withstands Harsh Environments and Immersion Cleaning Processes
  • Compatible with Surface Mount Manufacturing Processes
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 7432417 7432417P 3361P-502GLFCT-ND 80-3361P-1-502GLF 3361P-1-502GLF 78M8860 26R3208 82AC1479 3361P-1-502GLF 70153634
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 5K Ohm 1 Turn; Trimpot Type Bourns Trimmer, Smd, 5K; Track Resistance Bourns Trimmer 6Mm Sq St Cermet Rohs Compliant Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W
Mounting / Packaging Surface Mount Technology (SMT / SMD); Pin Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers