Bourns, Inc. 0.5W Trimmer Potentiometer 3361P-1-253GLF

Description
TRIMMER 25K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-253GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-253GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 25K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-253GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-253GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3361P-1-253GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3361P-1-253GLF
0.5W Trimmer Potentiometer 80-3361P-1-253GLF
TRIMMER 25K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-253GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-253GLF can be used for catalog matching and distributor lookup.

TRIMMER 25K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-253GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-253GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3361P-1-253GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-1-253GLFDKR-ND
Trimmer Potentiometers 3361P-1-253GLFDKR-ND
25 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

25 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-1-253GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-1-253GLFTR-ND
Trimmer Potentiometers 3361P-1-253GLFTR-ND
25 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

25 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-1-253GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-1-253GLFCT-ND
Trimmer Potentiometers 3361P-1-253GLFCT-ND
25 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

25 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3361P-1-253GLF
855717-3361P-1-253GLF
Trimmer Potentiometers - 3361P-1-253GLF 855717-3361P-1-253GLF
Manufacturer: Bourns Inc. Win Source Part Number: 855717-3361P-1-253GL F Series: Trimpot® 3361 - Sealed Features: 25 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: 3361P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3361P-1-253GLFCT, 3361P1253GLF, 3361P-1-253GLFTR, 3361P-1-253GLFDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 855717-3361P-1-253GLF
Series: Trimpot® 3361 - Sealed
Features: 25 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Family Name: 3361P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3361P-1-253GLFCT, 3361P1253GLF, 3361P-1-253GLFTR, 3361P-1-253GLFDKR

Buy Now Datasheet
Trimmer Potentiometer 25Kohm 1Turn Smd; Trimpot Type Bourns - 32K8254 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 25Kohm 1Turn Smd; Trimpot Type Bourns
32K8254
Trimmer Potentiometer 25Kohm 1Turn Smd; Trimpot Type Bourns 32K8254
TRIMMER POTENTIOMETER 25KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 25KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3361P-1-253GLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3361P-1-253GLF
Trimmer Potentiometers 3361P-1-253GLF
TRIMMER 25K OHM 0.5W GW TOP ADJ

TRIMMER 25K OHM 0.5W GW TOP ADJ

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3361P-1-253GLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3361P-1-253GLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3361P-1-253GLF
TRIMMER 25K OHM 0.5W GW TOP ADJ

TRIMMER 25K OHM 0.5W GW TOP ADJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3361P-1-253GLF 3361P-1-253GLFDKR-ND 855717-3361P-1-253GLF 32K8254 3361P-1-253GLF 3361P-1-253GLF
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3361P-1-253GLF Trimmer Potentiometer 25Kohm 1Turn Smd; Trimpot Type Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 25000 ohms 25000 ohms 25000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details