Bourns, Inc. Trimmer Potentiometers - 3361P-1-200GLF 3361P-1-200GLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855716-3361P-1-200GL F Series: Trimpot® 3361 - Sealed Features: 20 Ohms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: 3361P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3361P-1-200GLFTR, 3361P1200GLF, 3361P-1-200GLFDKR, 3361P-1-200GLFCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855716-3361P-1-200GL F Series: Trimpot® 3361 - Sealed Features: 20 Ohms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: 3361P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3361P-1-200GLFTR, 3361P1200GLF, 3361P-1-200GLFDKR, 3361P-1-200GLFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3361P-1-200GLF
855716-3361P-1-200GLF
Trimmer Potentiometers - 3361P-1-200GLF 855716-3361P-1-200GLF
Manufacturer: Bourns Inc. Win Source Part Number: 855716-3361P-1-200GL F Series: Trimpot® 3361 - Sealed Features: 20 Ohms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: 3361P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3361P-1-200GLFTR, 3361P1200GLF, 3361P-1-200GLFDKR, 3361P-1-200GLFCT

Manufacturer: Bourns Inc.
Win Source Part Number: 855716-3361P-1-200GLF
Series: Trimpot® 3361 - Sealed
Features: 20 Ohms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Family Name: 3361P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3361P-1-200GLFTR, 3361P1200GLF, 3361P-1-200GLFDKR, 3361P-1-200GLFCT

Buy Now Datasheet
Trimmer Potentiometers - 3361P-1-200GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-1-200GLFTR-ND
Trimmer Potentiometers 3361P-1-200GLFTR-ND
20 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-1-200GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-1-200GLFDKR-ND
Trimmer Potentiometers 3361P-1-200GLFDKR-ND
20 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-1-200GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-1-200GLFCT-ND
Trimmer Potentiometers 3361P-1-200GLFCT-ND
20 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer 6Mm Sq St Cermet Rohs Compliant Bourns - 32K8248 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 6Mm Sq St Cermet Rohs Compliant Bourns
32K8248
Trimmer 6Mm Sq St Cermet Rohs Compliant Bourns 32K8248
TRIMMER - 6MM SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - 6MM SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 855716-3361P-1-200GLF 3361P-1-200GLFTR-ND 32K8248
Product Name Trimmer Potentiometers - 3361P-1-200GLF Trimmer Potentiometers Trimmer 6Mm Sq St Cermet Rohs Compliant Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details