TRIMMER 1M OHM 0.5W GW TOP ADJ Product overview: 3361P-1-105GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-105GLF can be used for catalog matching and distributor lookup.
1 MOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
1 MOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
1 MOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 855715-3361P-1-105GL
Series: Trimpot® 3361 - Sealed
Features: 1 MOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Family Name: 3361P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3361P-1-105GLFCT, 3361P1105GLF, 3361P-1-105GLFTR, 3361P-1-105GLFDKR
TRIMMER POTENTIOMETER 1MOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes
POT, TRIMMER, 1MOHM, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3361P-1-105GLF | 3361P-1-105GLFDKR-ND | 855715-3361P-1-105GLF | 32K8247 |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers - 3361P-1-105GLF | Trimmer Potentiometer 1Mohm 1Turn Smd; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Resistance Range | 1.00E6 ohms | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS |