Bourns, Inc. Trimmer Potentiometers 3361P-1-103GLF

Description
Potentiometer Trimmer 1/4 square 10K
Request a Quote Datasheet
Description
Potentiometer Trimmer 1/4 square 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1814416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1814416
Trimmer Potentiometers 1814416
Potentiometer Trimmer 1/4 square 10K

Potentiometer Trimmer 1/4 square 10K

Supplier's Site
Trimmer Potentiometers - 1814472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1814472
Trimmer Potentiometers 1814472
Potentiometer Trimmer 1/4 square 10K

Potentiometer Trimmer 1/4 square 10K

Supplier's Site
Trimmer Potentiometers - 1814472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1814472P
Trimmer Potentiometers 1814472P
Potentiometer Trimmer 1/4 square 10K

Potentiometer Trimmer 1/4 square 10K

Supplier's Site
Trimmer Potentiometers - 3361P-1-103GLF - 1128220-3361P-1-103GLF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3361P-1-103GLF
1128220-3361P-1-103GLF
Trimmer Potentiometers - 3361P-1-103GLF 1128220-3361P-1-103GLF
Manufacturer: Bourns Inc. Win Source Part Number: 1128220-3361P-1-103G LF Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Commercial Family Part Number: 3361P Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Power (W): 0.5W, 1/2W Parts Dimension: Square - 0.277" x 0.264" Face x 0.205" H (7.04mm x 6.71mm x 5.21mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128220-3361P-1-103GLF
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Commercial
Family Part Number: 3361P
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Power (W): 0.5W, 1/2W
Parts Dimension: Square - 0.277" x 0.264" Face x 0.205" H (7.04mm x 6.71mm x 5.21mm)

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3361P-1-103GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3361P-1-103GLF
0.5W Trimmer Potentiometer 80-3361P-1-103GLF
TRIMMER 10K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-103GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-103GLF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-103GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-103GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3361P-103GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-103GLFTR-ND
Trimmer Potentiometers 3361P-103GLFTR-ND
10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-103GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-103GLFDKR-ND
Trimmer Potentiometers 3361P-103GLFDKR-ND
10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-103GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-103GLFCT-ND
Trimmer Potentiometers 3361P-103GLFCT-ND
10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3361P-1-103GLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3361P-1-103GLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3361P-1-103GLF
TRIMMER 10K OHM 0.5W GW TOP ADJ

TRIMMER 10K OHM 0.5W GW TOP ADJ

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W - 70153635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W
70153635
Trimmer;Cermet;Rest 10 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W 70153635
Adjustability of ±0.05% voltage ratio and ±0.15% resistance ratio. Stable cermet element offers infinite resolution. Specifications Resistance Tolerance: ±10% Power Rating: 0.50 Watt @ 70°C Temperature Range: –55°C to +125°C Low Temperature Coefficient: ±100 PPM/°C Load Life: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/I ndustrial Sealed Miniature Package Rotor Designed for Automatic Machine Adjust Interface Withstands Harsh Environments and Immersion Cleaning Processes Compatible with Surface Mount Manufacturing Processes

Adjustability of ±0.05% voltage ratio and ±0.15% resistance ratio. Stable cermet element offers infinite resolution.
Specifications

  • Resistance Tolerance: ±10%
  • Power Rating: 0.50 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Load Life: 1000 Hrs.
  • Termination Finishes: 100% Tin
    Features
  • Single-Turn/Cermet/Industrial Sealed
  • Miniature Package
  • Rotor Designed for Automatic Machine Adjust Interface
  • Withstands Harsh Environments and Immersion Cleaning Processes
  • Compatible with Surface Mount Manufacturing Processes
Supplier's Site
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns - 62K3170 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns
62K3170
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns 62K3170
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 10Kohm, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns - 32K8245 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns
32K8245
Trimmer Potentiometer, 10Kohm, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns 32K8245
TRIMMER POTENTIOMETER, 10KOHM, 10%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM, 10%, 1TURN, SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns RoHS Compliant: Yes

Supplier's Site
Trimmer, 10Kohm, 1 Turn, Smd; Track Resistance Bourns - 40Y9186 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10Kohm, 1 Turn, Smd; Track Resistance Bourns
40Y9186
Trimmer, 10Kohm, 1 Turn, Smd; Track Resistance Bourns 40Y9186
TRIMMER, 10KOHM, 1 TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 10KOHM, 1 TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3361P-1-103GLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3361P-1-103GLF
Trimmer Potentiometers 3361P-1-103GLF
TRIMMER 10K OHM 0.5W GW TOP ADJ

TRIMMER 10K OHM 0.5W GW TOP ADJ

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1814416 1814472P 1128220-3361P-1-103GLF 80-3361P-1-103GLF 3361P-103GLFTR-ND 3361P-1-103GLF 70153635 62K3170 40Y9186 3361P-1-103GLF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3361P-1-103GLF 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Bourns Trimmer, 10Kohm, 1 Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); Pc pin Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers