Bourns, Inc. 0.5W Trimmer Potentiometer 3361P-1-102GLF

Description
TRIMMER 1K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-102GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-102GLF can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRIMMER 1K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-102GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-102GLF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3361P-1-102GLF is a single-turn cermet trimmer potentiometer designed for industrial applications. It features a miniature package and is suitable for surface mount manufacturing processes. The potentiometer is sealed to withstand harsh environments and can endure immersion cleaning processes. It has a standard resistance value of 1 kOhm with a tolerance of ±10%. The device operates within a temperature range of -55 °C to +125 °C and has a maximum power rating of 0.50 watts at 70 °C. The adjustment angle is nominally 240°, and it offers infinite resolution for resistance adjustments. The product is RoHS compliant and comes packaged in reels of 750 pieces. It is suitable for applications requiring reliable performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

The 3361P-1-102GLF is a single-turn cermet trimmer potentiometer designed for industrial applications. It features a miniature package and is suitable for surface mount manufacturing processes. The potentiometer is sealed to withstand harsh environments and can endure immersion cleaning processes. It has a standard resistance value of 1 kOhm with a tolerance of ±10%. The device operates within a temperature range of -55 °C to +125 °C and has a maximum power rating of 0.50 watts at 70 °C. The adjustment angle is nominally 240°, and it offers infinite resolution for resistance adjustments. The product is RoHS compliant and comes packaged in reels of 750 pieces. It is suitable for applications requiring reliable performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3361P-1-102GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3361P-1-102GLF
0.5W Trimmer Potentiometer 80-3361P-1-102GLF
TRIMMER 1K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-102GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-102GLF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-102GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-102GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432410P
Trimmer Potentiometers 7432410P
Bourns 3361P-1-102GLF

Bourns 3361P-1-102GLF

Supplier's Site
Trimmer Potentiometers - 1675096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675096
Trimmer Potentiometers 1675096
Bourns 3361P-1-102GLF

Bourns 3361P-1-102GLF

Supplier's Site
Trimmer Potentiometers - 3361P-102GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-102GLFCT-ND
Trimmer Potentiometers 3361P-102GLFCT-ND
1 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-102GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-102GLFDKR-ND
Trimmer Potentiometers 3361P-102GLFDKR-ND
1 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-102GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-102GLFTR-ND
Trimmer Potentiometers 3361P-102GLFTR-ND
1 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3361P-1-102GLF
855714-3361P-1-102GLF
Trimmer Potentiometers - 3361P-1-102GLF 855714-3361P-1-102GLF
Manufacturer: Bourns Inc. Win Source Part Number: 855714-3361P-1-102GL F Series: Trimpot® 3361 - Sealed Features: 1 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Family Name: 3361P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3361P-102GLFCT, 3361P-102GLFTR, 3361P1102GLF, 3361P-1-102GLFCT-ND, 3361P-102GLFDKR, 3361P-1-102GLFTR-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 855714-3361P-1-102GLF
Series: Trimpot® 3361 - Sealed
Features: 1 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Family Name: 3361P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3361P-102GLFCT, 3361P-102GLFTR, 3361P1102GLF, 3361P-1-102GLFCT-ND, 3361P-102GLFDKR, 3361P-1-102GLFTR-ND

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3361P-1-102GLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3361P-1-102GLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3361P-1-102GLF
TRIMMER 1K OHM 0.5W GW TOP ADJ

TRIMMER 1K OHM 0.5W GW TOP ADJ

Supplier's Site
Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W - 70153632 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W
70153632
Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W 70153632
Adjustability of ±0.05% voltage ratio and ±0.15% resistance ratio. Stable cermet element offers infinite resolution. Specifications Resistance Tolerance: ±10% Power Rating: 0.50 Watt @ 70°C Temperature Range: –55°C to +125°C Low Temperature Coefficient: ±100 PPM/°C Load Life: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/I ndustrial Sealed Miniature Package Rotor Designed for Automatic Machine Adjust Interface Withstands Harsh Environments and Immersion Cleaning Processes Compatible with Surface Mount Manufacturing Processes

Adjustability of ±0.05% voltage ratio and ±0.15% resistance ratio. Stable cermet element offers infinite resolution.
Specifications

  • Resistance Tolerance: ±10%
  • Power Rating: 0.50 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Load Life: 1000 Hrs.
  • Termination Finishes: 100% Tin
    Features
  • Single-Turn/Cermet/Industrial Sealed
  • Miniature Package
  • Rotor Designed for Automatic Machine Adjust Interface
  • Withstands Harsh Environments and Immersion Cleaning Processes
  • Compatible with Surface Mount Manufacturing Processes
Supplier's Site
Trimmer Potentiometer; Trimpot Type Bourns - 10M7103 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer; Trimpot Type Bourns
10M7103
Trimmer Potentiometer; Trimpot Type Bourns 10M7103
TRIMMER POTENTIOMETER; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimpot Type Bourns - 32K8244 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
32K8244
Trimpot Type Bourns 32K8244
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; Power Rating:500mW; Product Length:6.71mm RoHS Compliant: Yes

Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; Power Rating:500mW; Product Length:6.71mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3361P-1-102GLF 7432410P 1675096 3361P-102GLFCT-ND 855714-3361P-1-102GLF 3361P-1-102GLF 70153632 10M7103
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3361P-1-102GLF Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 1 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometer; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data