Bourns, Inc. 100 OHM 0.5W Trimmer Potentiometer 3361P-1-101GLF

Description
TRIMMER 100 OHM 0.5W GW TOP ADJ Product overview: 3361P-1-101GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-101GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.5W GW TOP ADJ Product overview: 3361P-1-101GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-101GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 0.5W Trimmer Potentiometer - 80-3361P-1-101GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3361P-1-101GLF
100 OHM 0.5W Trimmer Potentiometer 80-3361P-1-101GLF
TRIMMER 100 OHM 0.5W GW TOP ADJ Product overview: 3361P-1-101GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-101GLF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W GW TOP ADJ Product overview: 3361P-1-101GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-101GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3361P-101GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-101GLFTR-ND
Trimmer Potentiometers 3361P-101GLFTR-ND
100 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-101GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-101GLFDKR-ND
Trimmer Potentiometers 3361P-101GLFDKR-ND
100 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-101GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-101GLFCT-ND
Trimmer Potentiometers 3361P-101GLFCT-ND
100 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer -000 Ohm 1Turn; Trimpot Type Bourns - 78M8855 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer -000 Ohm 1Turn; Trimpot Type Bourns
78M8855
Trimmer Potentiometer -000 Ohm 1Turn; Trimpot Type Bourns 78M8855
TRIMMER POTENTIOMETER -000 OHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER -000 OHM 1TURN; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 100 Ohm, 10%, 1Turn, Smd; Track Resistance Bourns - 71P4715 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100 Ohm, 10%, 1Turn, Smd; Track Resistance Bourns
71P4715
Trimmer, Pot, 100 Ohm, 10%, 1Turn, Smd; Track Resistance Bourns 71P4715
TRIMMER, POT, 100 OHM, 10%, 1TURN, SMD; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 100 OHM, 10%, 1TURN, SMD; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3361 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Trimpot Type Bourns - 32K8243 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
32K8243
Trimpot Type Bourns 32K8243
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; Power Rating:500mW; Product Length:6.71mm RoHS Compliant: Yes

Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; Power Rating:500mW; Product Length:6.71mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 80-3361P-1-101GLF 3361P-101GLFTR-ND 78M8855 71P4715 32K8243
Product Name 100 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer -000 Ohm 1Turn; Trimpot Type Bourns Trimmer, Pot, 100 Ohm, 10%, 1Turn, Smd; Track Resistance Bourns Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 100 ohms 100 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details