TRIMMER 10 OHM 0.5W GW TOP ADJ Product overview: 3361P-1-100GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-100GLF can be used for catalog matching and distributor lookup.
10 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
10 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
10 Ohms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER - 6MM SQ ST CERMET ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3361P-1-100GLF | 3361P-1-100GLFDKR-ND | 32K8242 |
| Product Name | 10 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer 6Mm Sq St Cermet Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Resistance Range | 10 ohms | 10 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS |