Bourns, Inc. Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns 3361-P-1-101

Description
TRIMMER POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: No
Datasheet
Description
TRIMMER POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns - 01C0215 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns
01C0215
Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns 01C0215
TRIMMER POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: No

TRIMMER POTENTIOMETER 100 OHM 1TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01C0215
Product Name Trimmer Potentiometer 100 Ohm 1Turn Smd, Full Reel; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details