POT 100K OHM 1/4W PLASTIC LINEAR Product overview: 3360Y-1-104LF from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3360Y-1-104LF can be used for catalog matching and distributor lookup.
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
POT 100K OHM 1/4W PLASTIC LINEAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-3360Y-1-104LF | 3360Y-1-104LF-ND | 3360Y-1-104LF |
| Product Name | 4W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms |
| Power Rating | 0.2500 watts | 0.2500 watts | |
| Operating AC Voltage | 200 volts | ||
| Operating Temperature | 1 to 125 C (34 to 257 F) |