Bourns, Inc. Thumbwheel Potentiometers 3352W-1-505LF

Description
5 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
5 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-1-505LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-1-505LF-ND
Thumbwheel Potentiometers 3352W-1-505LF-ND
5 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

5 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns - 14P7967 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns
14P7967
Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns 14P7967
TRIMMER - 3/8in RD ST CERMET RoHS Compliant: Yes

TRIMMER - 3/8in RD ST CERMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-1-505LF-ND 14P7967
Product Name Thumbwheel Potentiometers Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details