Bourns, Inc. Thumbwheel Potentiometers 3352W-1-505

Description
POTENTIOMETER
Request a Quote Datasheet
Description
POTENTIOMETER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-505-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-505-ND
Thumbwheel Potentiometers 3352W-505-ND
POTENTIOMETER

POTENTIOMETER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3352W-505-ND
Product Name Thumbwheel Potentiometers
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 361887 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 400000 ohms
View Details
Data Acquisition - Digital Potentiometers - AD5252BRU50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometers - 1730720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details