Bourns, Inc. Thumbwheel Potentiometers 3352W-1-501LF

Description
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-501LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-501LF-ND
Thumbwheel Potentiometers 3352W-501LF-ND
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
TRIMMER, CERMET, .5 WATT, 20%, 500 - 70153602 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER, CERMET, .5 WATT, 20%, 500
70153602
TRIMMER, CERMET, .5 WATT, 20%, 500 70153602
Adjustability of ±0.05% voltage ratio and ±0.25% resistance ratio. Stable cermet element offers infinite resolution. Specifications Resistance Tolerance: ±20% Power Rating: 0.50 Watt @ 85°C Temperature Range: –55°C to +125°C Low Temperature Coefficient: ±100 PPM/°C ≥2K; ±150 PPM/°C <2K Load Life: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/I ndustrial/Open Frame Stable Cermet Element Offers Infinite Resolution Very Low Profile Seven Standard Pin Styles Thumb and Screwdriver Adjustment

Adjustability of ±0.05% voltage ratio and ±0.25% resistance ratio. Stable cermet element offers infinite resolution.
Specifications

  • Resistance Tolerance: ±20%
  • Power Rating: 0.50 Watt @ 85°C
  • Temperature Range: –55°C to +125°C
  • Low Temperature Coefficient: ±100 PPM/°C ≥2K; ±150 PPM/°C <2K
  • Load Life: 1000 Hrs.
  • Termination Finishes: 100% Tin
    Features
  • Single-Turn/Cermet/Industrial/Open Frame
  • Stable Cermet Element Offers Infinite Resolution
  • Very Low Profile
  • Seven Standard Pin Styles
  • Thumb and Screwdriver Adjustment
Supplier's Site
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns - 32K8208 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns
32K8208
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns 32K8208
TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-501LF-ND 70153602 32K8208
Product Name Thumbwheel Potentiometers TRIMMER, CERMET, .5 WATT, 20%, 500 Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole PCB ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer
Resistance Range 500 ohms 500 ohms
Tolerance 20 +/- % 20 +/- %
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers