Bourns, Inc. Thumbwheel Potentiometers 3352W-1-501

Description
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote
Description
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 13F006, features a resistance value of 500 Ohms and is designed for single-turn applications. It utilizes a cermet element, which provides stable performance and infinite resolution. The device is characterized by a low profile and is available in a through-hole mounting configuration. This potentiometer supports thumb and screwdriver adjustments, making it versatile for various applications. It has a power rating of 0.5 watts at 85 °C and operates within a temperature range of -55 °C to +125 °C. The product is RoHS compliant, ensuring it meets environmental standards. Mechanical specifications include a nominal adjustment angle of 205 degrees and a rotational life of 200 cycles. The terminals are solderable, and the device is packaged with 100 pieces per bag. This trimmer potentiometer is suitable for applications requiring precise resistance adjustments in compact spaces.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 13F006, features a resistance value of 500 Ohms and is designed for single-turn applications. It utilizes a cermet element, which provides stable performance and infinite resolution. The device is characterized by a low profile and is available in a through-hole mounting configuration. This potentiometer supports thumb and screwdriver adjustments, making it versatile for various applications. It has a power rating of 0.5 watts at 85 °C and operates within a temperature range of -55 °C to +125 °C. The product is RoHS compliant, ensuring it meets environmental standards. Mechanical specifications include a nominal adjustment angle of 205 degrees and a rotational life of 200 cycles. The terminals are solderable, and the device is packaged with 100 pieces per bag. This trimmer potentiometer is suitable for applications requiring precise resistance adjustments in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-501-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-501-ND
Thumbwheel Potentiometers 3352W-501-ND
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Trimpot Type Bourns - 13F006 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Trimpot Type Bourns
13F006
Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Trimpot Type Bourns 13F006
TRIMMER, POTENTIOMETER, 500 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 500 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-501-ND 13F006
Product Name Thumbwheel Potentiometers Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 500 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers