Bourns, Inc. Thumbwheel Potentiometers 3352W-1-204LF

Description
200 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-204LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-204LF-ND
Thumbwheel Potentiometers 3352W-204LF-ND
200 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

200 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 200Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8203 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8203
Trimmer Potentiometer, 200Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8203
TRIMMER POTENTIOMETER, 200KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-204LF-ND 32K8203
Product Name Thumbwheel Potentiometers Trimmer Potentiometer, 200Kohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details