Bourns, Inc. Thumbwheel Potentiometers 3352W-1-204

Description
200 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-204-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-204-ND
Thumbwheel Potentiometers 3352W-204-ND
200 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

200 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,200Kohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 10F8184 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Kohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
10F8184
Res,cermet,200Kohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 10F8184
RES,Cermet,200KOhms, 250WVDC,20+/-% Tol,-100,100ppm-TC RoHS Compliant: No

RES,Cermet,200KOhms,250WVDC,20+/-% Tol,-100,100ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-204-ND 10F8184
Product Name Thumbwheel Potentiometers Res,cermet,200Kohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details