Bourns, Inc. Thumbwheel Potentiometers 3352W-1-203LF

Description
20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-203LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-203LF-ND
Thumbwheel Potentiometers 3352W-203LF-ND
20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Bourns - 32K8202 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Bourns
32K8202
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Bourns 32K8202
TRIMMER, POTENTIOMETER, 20KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 20KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-203LF-ND 32K8202
Product Name Thumbwheel Potentiometers Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details