Bourns, Inc. Thumbwheel Potentiometers 3352W-1-201LF

Description
200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-201LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-201LF-ND
Thumbwheel Potentiometers 3352W-201LF-ND
200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,200Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns - 32K8200 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns
32K8200
Res,cermet,200Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns 32K8200
RES,Cermet,200Ohms,2 50WVDC,20+/-% Tol,-150,150ppm-TC RoHS Compliant: Yes

RES,Cermet,200Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-201LF-ND 32K8200
Product Name Thumbwheel Potentiometers Res,cermet,200Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 200 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details