Bourns, Inc. Thumbwheel Potentiometers 3352W-1-200LF

Description
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-1-200LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-1-200LF-ND
Thumbwheel Potentiometers 3352W-1-200LF-ND
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,20Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns - 32K8199 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,20Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns
32K8199
Res,cermet,20Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns 32K8199
RES,Cermet,20Ohms,25 0WVDC,20+/-% Tol,-150,150ppm-TC RoHS Compliant: Yes

RES,Cermet,20Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-1-200LF-ND 32K8199
Product Name Thumbwheel Potentiometers Res,cermet,20Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 20 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details