Bourns, Inc. Thumbwheel Potentiometers 3352W-1-100LF

Description
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-1-100LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-1-100LF-ND
Thumbwheel Potentiometers 3352W-1-100LF-ND
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns - 32K8193 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns
32K8193
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns 32K8193
RES,Cermet,10Ohms,25 0WVDC,20+/-% Tol,-150,150ppm-TC RoHS Compliant: Yes

RES,Cermet,10Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-1-100LF-ND 32K8193
Product Name Thumbwheel Potentiometers Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 10 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details