Bourns, Inc. Thumbwheel Potentiometers 3352W-1-100

Description
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352W-1-100-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352W-1-100-ND
Thumbwheel Potentiometers 3352W-1-100-ND
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns - 04B3565 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
04B3565
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns 04B3565
RES,Cermet,10Ohms,25 0WVDC,20+/-% Tol,-150,150ppm-TC

RES,Cermet,10Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352W-1-100-ND 04B3565
Product Name Thumbwheel Potentiometers Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data