Bourns, Inc. Thumbwheel Potentiometers 3352V-1-504

Description
500 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-504-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-504-ND
Thumbwheel Potentiometers 3352V-1-504-ND
500 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

500 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3352V-1-504-ND
Product Name Thumbwheel Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-1298-0082 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer - 163606658 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2000 ohms
View Details
Data Acquisition - Digital Potentiometers - AD5172BRM100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details