Bourns, Inc. Thumbwheel Potentiometers 3352V-1-503LF

Description
50 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-503LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-503LF-ND
Thumbwheel Potentiometers 3352V-1-503LF-ND
50 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

50 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,50Kohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K8191 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,50Kohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K8191
Res,cermet,50Kohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K8191
RES,Cermet,50KOhms,2 50WVDC,20+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,50KOhms,250WVDC,20+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352V-1-503LF-ND 32K8191
Product Name Thumbwheel Potentiometers Res,cermet,50Kohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details