Bourns, Inc. Thumbwheel Potentiometers 3352V-1-502LF

Description
5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-502LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-502LF-ND
Thumbwheel Potentiometers 3352V-1-502LF-ND
5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
POT 5.0K OHM THUMBWHEEL CERM ST - 103-3352V-1-502LF - Utmel Electronic Limited
Hong Kong, China
POT 5.0K OHM THUMBWHEEL CERM ST
103-3352V-1-502LF
POT 5.0K OHM THUMBWHEEL CERM ST 103-3352V-1-502LF
POT 5.0K OHM THUMBWHEEL CERM ST

POT 5.0K OHM THUMBWHEEL CERM ST

Supplier's Site
Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns - 23T3785 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns
23T3785
Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns 23T3785
TRIMMER - 3/8in RD ST CERMET RoHS Compliant: Yes

TRIMMER - 3/8in RD ST CERMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3352V-1-502LF-ND 103-3352V-1-502LF 23T3785
Product Name Thumbwheel Potentiometers POT 5.0K OHM THUMBWHEEL CERM ST Trimmer 3/8In Rd St Cermet Rohs Compliant Bourns
Mounting / Packaging ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- % 20 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers