Bourns, Inc. Thumbwheel Potentiometers 3352V-1-501LF

Description
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-501LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-501LF-ND
Thumbwheel Potentiometers 3352V-1-501LF-ND
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3352V-1-501LF-ND
Product Name Thumbwheel Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Linear Potentiometers - 04-1270-0004 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details