Bourns, Inc. Thumbwheel Potentiometers 3352V-1-501

Description
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-501-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-501-ND
Thumbwheel Potentiometers 3352V-1-501-ND
500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,500Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns - 61H2541 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,500Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
61H2541
Res,cermet,500Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns 61H2541
RES,Cermet,500Ohms,2 50WVDC,20+/-% Tol,-150,150ppm-TC

RES,Cermet,500Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352V-1-501-ND 61H2541
Product Name Thumbwheel Potentiometers Res,cermet,500Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers