Bourns, Inc. Thumbwheel Potentiometers 3352V-1-252LF

Description
2.5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
2.5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-252LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-252LF-ND
Thumbwheel Potentiometers 3352V-1-252LF-ND
2.5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

2.5 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3352V-1-252LF-ND
Product Name Thumbwheel Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer Knobs - 100106 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details