Bourns, Inc. Thumbwheel Potentiometers 3352V-1-205LF

Description
2 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
2 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-205LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-205LF-ND
Thumbwheel Potentiometers 3352V-1-205LF-ND
2 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

2 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,2Mohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K8187 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,2Mohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K8187
Res,cermet,2Mohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K8187
RES,Cermet,2MOhms,25 0WVDC,20+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,2MOhms,250WVDC,20+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352V-1-205LF-ND 32K8187
Product Name Thumbwheel Potentiometers Res,cermet,2Mohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 2274845 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 10 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details