Bourns, Inc. Thumbwheel Potentiometers 3352V-1-202

Description
2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-202-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-202-ND
Thumbwheel Potentiometers 3352V-1-202-ND
2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,2Kohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns - 04B3560 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,2Kohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
04B3560
Res,cermet,2Kohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns 04B3560
RES,Cermet,2KOhms,25 0WVDC,20+/-% Tol,-150,150ppm-TC

RES,Cermet,2KOhms,250WVDC,20+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352V-1-202-ND 04B3560
Product Name Thumbwheel Potentiometers Res,cermet,2Kohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details