Bourns, Inc. Thumbwheel Potentiometers 3352V-1-201

Description
200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-201-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-201-ND
Thumbwheel Potentiometers 3352V-1-201-ND
200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,200Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns - 04B3559 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
04B3559
Res,cermet,200Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns 04B3559
RES,Cermet,200Ohms,2 50WVDC,20+/-% Tol,-150,150ppm-TC

RES,Cermet,200Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352V-1-201-ND 04B3559
Product Name Thumbwheel Potentiometers Res,cermet,200Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details