Bourns, Inc. Thumbwheel Potentiometers 3352V-1-200LF

Description
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-200LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-200LF-ND
Thumbwheel Potentiometers 3352V-1-200LF-ND
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,20Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns - 32K8183 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,20Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns
32K8183
Res,cermet,20Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns 32K8183
RES,Cermet,20Ohms,25 0WVDC,20+/-% Tol,-150,150ppm-TC RoHS Compliant: Yes

RES,Cermet,20Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352V-1-200LF-ND 32K8183
Product Name Thumbwheel Potentiometers Res,cermet,20Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 20 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers