Bourns, Inc. Thumbwheel Potentiometers 3352V-1-200

Description
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-200-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-200-ND
Thumbwheel Potentiometers 3352V-1-200-ND
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3352V-1-200-ND
Product Name Thumbwheel Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Data Acquisition - Digital Potentiometers - AD5245BRJ50-RL7 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Digital Potentiometers - 1905279 - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface mount
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details