Bourns, Inc. Thumbwheel Potentiometers 3352V-1-105

Description
1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-105-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-105-ND
Thumbwheel Potentiometers 3352V-1-105-ND
1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,1Mohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Bourns - 04B3557 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,1Mohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Bourns
04B3557
Res,cermet,1Mohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Bourns 04B3557
RES,Cermet,1MOhms,25 0WVDC,20+/-% Tol,-100,100ppm-TC

RES,Cermet,1MOhms,250WVDC,20+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352V-1-105-ND 04B3557
Product Name Thumbwheel Potentiometers Res,cermet,1Mohms,250Wvdc,20+/-% Tol,-100,100Ppm-Tc Bourns
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers