Bourns, Inc. Thumbwheel Potentiometers 3352V-1-101

Description
100 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-101-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-101-ND
Thumbwheel Potentiometers 3352V-1-101-ND
100 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

100 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,100Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns - 04B3553 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,100Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
04B3553
Res,cermet,100Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns 04B3553
RES,Cermet,100Ohms,2 50WVDC,20+/-% Tol,-150,150ppm-TC

RES,Cermet,100Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352V-1-101-ND 04B3553
Product Name Thumbwheel Potentiometers Res,cermet,100Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers