Bourns, Inc. Thumbwheel Potentiometers 3352V-1-100LF

Description
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352V-1-100LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352V-1-100LF-ND
Thumbwheel Potentiometers 3352V-1-100LF-ND
10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns - 32K8177 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns
32K8177
Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns 32K8177
RES,Cermet,10Ohms,25 0WVDC,20+/-% Tol,-150,150ppm-TC RoHS Compliant: Yes

RES,Cermet,10Ohms,250WVDC,20+/-% Tol,-150,150ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352V-1-100LF-ND 32K8177
Product Name Thumbwheel Potentiometers Res,cermet,10Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Rohs Compliant Bourns
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Resistance Range 10 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers