Bourns, Inc. Trimpot Type Bourns 3352T-1-502LF.

Description
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3352 Series; Power Rating:500mW; Resistor Case / Package:-RoHS Compliant: Yes
Datasheet
Description
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3352 Series; Power Rating:500mW; Resistor Case / Package:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimpot Type Bourns - 28AC8805 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
28AC8805
Trimpot Type Bourns 28AC8805
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3352 Series; Power Rating:500mW; Resistor Case / Package:-RoHS Compliant: Yes

Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3352 Series; Power Rating:500mW; Resistor Case / Package:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC8805
Product Name Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data