Bourns, Inc. Thumbwheel Potentiometers 3352T-1-253LF

Description
25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352T-253LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352T-253LF-ND
Thumbwheel Potentiometers 3352T-253LF-ND
25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8170 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8170
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8170
TRIMMER POTENTIOMETER, 25KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 25KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352T-253LF-ND 32K8170
Product Name Thumbwheel Potentiometers Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details