Bourns, Inc. Thumbwheel Potentiometers 3352T-1-202LF

Description
2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352T-202LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352T-202LF-ND
Thumbwheel Potentiometers 3352T-202LF-ND
2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
0.5W Thumbwheel Potentiometer - 77-3352T-1-202LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Thumbwheel Potentiometer
77-3352T-1-202LF
0.5W Thumbwheel Potentiometer 77-3352T-1-202LF
THUMBWHEEL POT 2K OHM 0.5W TOP Product overview: 3352T-1-202LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352T-1-202LF can be used for catalog matching and distributor lookup.

THUMBWHEEL POT 2K OHM 0.5W TOP Product overview: 3352T-1-202LF from Bourns, Inc. is a Thumbwheel Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Thumbwheel Potentiometer, Thumbwheel Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 77-3352T-1-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Thumbwheel Potentiometers
1145760-3352T-1-202LF
Potentiometers, Variable Resistors - Thumbwheel Potentiometers 1145760-3352T-1-202LF
Win Source Part Number: 1145760-3352T-1-202L F Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Series: Trimpot® 3352 - Open Frame Termination: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistance: 2 kOhms Mounting Type: Through Hole Dimension: Round - 0.350" Dia x 0.150" H (8.89mm x 3.81mm) Alternative Parts (Cross-Reference): 3352T1-202LF; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3352T1202LF,3352T-1- 202LF-ND,3352T-202LF Base Product Number: 3352T

Win Source Part Number: 1145760-3352T-1-202LF
Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers
Series: Trimpot® 3352 - Open Frame
Termination: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistance: 2 kOhms
Mounting Type: Through Hole
Dimension: Round - 0.350" Dia x 0.150" H (8.89mm x 3.81mm)
Alternative Parts (Cross-Reference): 3352T1-202LF;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3352T1202LF,3352T-1-202LF-ND,3352T-202LF
Base Product Number: 3352T

Buy Now Datasheet
Trimmer;Cermet;Rest 2 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH - 70154020 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH
70154020
Trimmer;Cermet;Rest 2 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH 70154020
Adjustability of ±0.05% voltage ratio and ±0.25% resistance ratio. Stable cermet element offers infinite resolution. Specifications Resistance Tolerance: ±20% Power Rating: 0.50 Watt @ 85°C Temperature Range: –55°C to +125°C Low Temperature Coefficient: ±100 PPM/°C ≥2K; ±150 PPM/°C <2K Load Life: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/I ndustrial/Open Frame Stable Cermet Element Offers Infinite Resolution Very Low Profile Seven Standard Pin Styles Thumb and Screwdriver Adjustment

Adjustability of ±0.05% voltage ratio and ±0.25% resistance ratio. Stable cermet element offers infinite resolution.
Specifications

  • Resistance Tolerance: ±20%
  • Power Rating: 0.50 Watt @ 85°C
  • Temperature Range: –55°C to +125°C
  • Low Temperature Coefficient: ±100 PPM/°C ≥2K; ±150 PPM/°C <2K
  • Load Life: 1000 Hrs.
  • Termination Finishes: 100% Tin
    Features
  • Single-Turn/Cermet/Industrial/Open Frame
  • Stable Cermet Element Offers Infinite Resolution
  • Very Low Profile
  • Seven Standard Pin Styles
  • Thumb and Screwdriver Adjustment
Supplier's Site
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8166 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8166
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8166
TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352T-202LF-ND 77-3352T-1-202LF 1145760-3352T-1-202LF 70154020 32K8166
Product Name Thumbwheel Potentiometers 0.5W Thumbwheel Potentiometer Potentiometers, Variable Resistors - Thumbwheel Potentiometers Trimmer;Cermet;Rest 2 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole PCB ThroughHole
Potentiometer Type Standard Potentiometer Digital Potentiometer Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Technology / Construction Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details