Bourns, Inc. Thumbwheel Potentiometers 3352T-1-105LF

Description
1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352T-105LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352T-105LF-ND
Thumbwheel Potentiometers 3352T-105LF-ND
1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns - 32K8163 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns
32K8163
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns 32K8163
TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352T-105LF-ND 32K8163
Product Name Thumbwheel Potentiometers Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details