200 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
RES,Cermet,200Ohms,2
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3352P-201-ND | 88C9414 |
| Product Name | Thumbwheel Potentiometers | Res,cermet,200Ohms,250Wvdc,20+/-% Tol,-150,150Ppm-Tc Bourns |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | |
| Resistance Range | 200 ohms |