Bourns, Inc. Thumbwheel Potentiometers 3352P-1-105LF

Description
1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352P-105LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352P-105LF-ND
Thumbwheel Potentiometers 3352P-105LF-ND
1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

1 MOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Mohm, 20%, 1Turn, Th; Trimpot Type Bourns - 32K8144 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm, 20%, 1Turn, Th; Trimpot Type Bourns
32K8144
Trimmer Potentiometer, 1Mohm, 20%, 1Turn, Th; Trimpot Type Bourns 32K8144
TRIMMER POTENTIOMETER, 1MOHM, 20%, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3352P SeriesRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM, 20%, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3352P SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352P-105LF-ND 32K8144
Product Name Thumbwheel Potentiometers Trimmer Potentiometer, 1Mohm, 20%, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details