Bourns, Inc. Thumbwheel Potentiometers 3352P-1-103LF

Description
10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352P-103LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352P-103LF-ND
Thumbwheel Potentiometers 3352P-103LF-ND
10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 32K8142 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
32K8142
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 32K8142
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH - 70154015 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH
70154015
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH 70154015
Adjustability of ±0.05% voltage ratio and ±0.25% resistance ratio. Stable cermet element offers infinite resolution. Specifications Resistance Tolerance: ±20% Power Rating: 0.50 Watt @ 85°C Temperature Range: –55°C to +125°C Low Temperature Coefficient: ±100 PPM/°C ≥2K; ±150 PPM/°C <2K Load Life: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/I ndustrial/Open Frame Stable Cermet Element Offers Infinite Resolution Very Low Profile Seven Standard Pin Styles Thumb and Screwdriver Adjustment

Adjustability of ±0.05% voltage ratio and ±0.25% resistance ratio. Stable cermet element offers infinite resolution.
Specifications

  • Resistance Tolerance: ±20%
  • Power Rating: 0.50 Watt @ 85°C
  • Temperature Range: –55°C to +125°C
  • Low Temperature Coefficient: ±100 PPM/°C ≥2K; ±150 PPM/°C <2K
  • Load Life: 1000 Hrs.
  • Termination Finishes: 100% Tin
    Features
  • Single-Turn/Cermet/Industrial/Open Frame
  • Stable Cermet Element Offers Infinite Resolution
  • Very Low Profile
  • Seven Standard Pin Styles
  • Thumb and Screwdriver Adjustment
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3352P-103LF-ND 32K8142 70154015
Product Name Thumbwheel Potentiometers Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W;Dim 0.35inDiax0.15inH
Mounting / Packaging ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer Trimmer
Tolerance 20 +/- % 20 +/- %
Configuration Single Resistor Single Turn
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data