Bourns, Inc. Thumbwheel Potentiometers 3352K-1-500LF

Description
50 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352K-1-500LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352K-1-500LF-ND
Thumbwheel Potentiometers 3352K-1-500LF-ND
50 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

50 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3352K-1-500LF-ND
Product Name Thumbwheel Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 34535800 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Data Acquisition - Digital Potentiometers - AD5233BRUZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometers - 1730715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details