Bourns, Inc. Thumbwheel Potentiometers 3352K-1-254LF

Description
250 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352K-1-254LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352K-1-254LF-ND
Thumbwheel Potentiometers 3352K-1-254LF-ND
250 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

250 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Thumbwheel Potentiometers
965432-3352K-1-254LF
Potentiometers, Variable Resistors - Thumbwheel Potentiometers 965432-3352K-1-254LF
Win Source Part Number: 965432-3352K-1-254LF Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Series: Trimpot® 3352 - Open Frame Termination: PC Pins Package: Bulk Standard Package: 100 Tolerance: ±20% Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Side Adjustment Resistance: 250 kOhms Mounting Type: Through Hole Dimension: Round - 0.350" Dia x 0.350" H (8.89mm x 8.89mm) Alternative Parts (Cross-Reference): 91AR250KLF; 3352T-1-254LF; 3352P-1-254LF; 3352E-1-254LF; 72PR250KLF; PT10LV10-254A2020; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3352K

Win Source Part Number: 965432-3352K-1-254LF
Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers
Series: Trimpot® 3352 - Open Frame
Termination: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistance: 250 kOhms
Mounting Type: Through Hole
Dimension: Round - 0.350" Dia x 0.350" H (8.89mm x 8.89mm)
Alternative Parts (Cross-Reference): 91AR250KLF; 3352T-1-254LF; 3352P-1-254LF; 3352E-1-254LF; 72PR250KLF; PT10LV10-254A2020;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3352K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3352K-1-254LF-ND 965432-3352K-1-254LF
Product Name Thumbwheel Potentiometers Potentiometers, Variable Resistors - Thumbwheel Potentiometers
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-1298-0049 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 302673 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details