Bourns, Inc. Thumbwheel Potentiometers 3352K-1-203LF

Description
20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352K-1-203LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352K-1-203LF-ND
Thumbwheel Potentiometers 3352K-1-203LF-ND
20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

20 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3352K-1-203LF-ND
Product Name Thumbwheel Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0591 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details