Bourns, Inc. Thumbwheel Potentiometers 3352K-1-200LF

Description
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352K-1-200LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352K-1-200LF-ND
Thumbwheel Potentiometers 3352K-1-200LF-ND
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3352K-1-200LF-ND
Product Name Thumbwheel Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Potentiometer - 361881 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 100000 ohms
Operating DC Voltage 6 volts
Operating AC Voltage 300 volts
View Details