Bourns, Inc. Thumbwheel Potentiometers 3352K-1-200

Description
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352K-1-200-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352K-1-200-ND
Thumbwheel Potentiometers 3352K-1-200-ND
20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

20 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3352K-1-200-ND
Product Name Thumbwheel Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5259BRMZ10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Rotary Potentiometers - 04-0989-0154 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2439575 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Potentiometer - 34164812 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2500 ohms
Tolerance 10 +/- %
View Details