Bourns, Inc. Thumbwheel Potentiometers 3352K-1-101

Description
100 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352K-1-101-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352K-1-101-ND
Thumbwheel Potentiometers 3352K-1-101-ND
100 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

100 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3352K-1-101-ND
Product Name Thumbwheel Potentiometers
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 34535730 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 500 ohms
View Details
Data Acquisition - Digital Potentiometers - AD5144BCPZ10-RL7 - Lingto Electronic Limited
Specs
Potentiometer Type Digital Potentiometer
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Rheostats - 1445534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Rheostat
Resistance Taper Angular
View Details