500 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3352H-501LF-ND | 32K8117 |
| Product Name | Thumbwheel Potentiometers | Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns |
| Mounting / Packaging | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | |
| Resistance Range | 500 ohms | |
| Tolerance | 20 +/- % |