Bourns, Inc. Thumbwheel Potentiometers 3352H-1-253LF

Description
25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 3352H-253LF-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
3352H-253LF-ND
Thumbwheel Potentiometers 3352H-253LF-ND
25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 25Kohm 1Turn Thru Hole; Trimpot Type Bourns - 32K8114 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 25Kohm 1Turn Thru Hole; Trimpot Type Bourns
32K8114
Trimmer, Potentiometer, 25Kohm 1Turn Thru Hole; Trimpot Type Bourns 32K8114
TRIMMER, POTENTIOMETER, 25KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 25KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3352H-253LF-ND 32K8114
Product Name Thumbwheel Potentiometers Trimmer, Potentiometer, 25Kohm 1Turn Thru Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data